LexJet Corporation SurePrint Photobase Ultra Dry Satin- 60in x 100ft 3248083

Description
GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.
Description
GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Photobase Ultra Dry Satin- 60in x 100ft - 3248083 - LexJet Corporation
Sarasota, FL, USA
SurePrint Photobase Ultra Dry Satin- 60in x 100ft
3248083
SurePrint Photobase Ultra Dry Satin- 60in x 100ft 3248083
GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion.

Key features include:

  • Cross-platform and universal ink support
  • Fast dry times
  • High ink load capacity
  • Backside coating to facilitate adhesion

Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248083
Product Name SurePrint Photobase Ultra Dry Satin- 60in x 100ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Satin 310 g- 24in x 39ft - 10643035 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 310 gsm (9.14 osy)
Thickness 19.69 mil (500 µm)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details