LexJet Corporation Photo Rag Satin 310 g- 24in x 39ft 10643035

Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.
Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Satin 310 g- 24in x 39ft - 10643035 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Satin 310 g- 24in x 39ft
10643035
Photo Rag Satin 310 g- 24in x 39ft 10643035
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643035
Product Name Photo Rag Satin 310 g- 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Country Cotton FR- 36in x 100ft - 3P-21736 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details