TransPak 10 lb. Red Metallic - PreciousMetal™ Shreds CPPM10D

Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Red Metallic. 10 lbs. per carton.
Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Red Metallic. 10 lbs. per carton.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Red Metallic - PreciousMetal™ Shreds - CPPM10D - TransPak
San Jose, CA, USA
10 lb. Red Metallic - PreciousMetal™ Shreds
CPPM10D
10 lb. Red Metallic - PreciousMetal™ Shreds CPPM10D
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Red Metallic. 10 lbs. per carton.

Instantly add an attractive upscale appearance to any package!

  • Metallic PVC shreds cushion products while provding a unique sparkle.
  • Perfect for retail and gift packaging.
  • Red Metallic.
  • 10 lbs. per carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CPPM10D
Product Name 10 lb. Red Metallic - PreciousMetal™ Shreds
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 44in x 39ft - 10640129 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 190 gsm (5.6 osy)
Thickness 16.54 mil (420 µm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details