LexJet Corporation Baryta FB 350 g - 17in x 22in 10641481

Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.
Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Suppliers

Company
Product
Description
Supplier Links
Baryta FB 350 g - 17in x 22in - 10641481 - LexJet Corporation
Sarasota, FL, USA
Baryta FB 350 g - 17in x 22in
10641481
Baryta FB 350 g - 17in x 22in 10641481
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641481
Product Name Baryta FB 350 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Monet FineArt Canvas 410 g- 24in x 39ft - 10643483DS - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 410 gsm (12.09 osy)
Thickness 22.83 mil (580 µm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
15
Specs
Paper and Paperboard Newsprint
View Details