LexJet Corporation Canon 90g Matte Coated Paper- 17in x 100ft 0849V353

Description
Canon 90g Matte Coated Paper
Description
Canon 90g Matte Coated Paper

Suppliers

Company
Product
Description
Supplier Links
Canon 90g Matte Coated Paper- 17in x 100ft - 0849V353 - LexJet Corporation
Sarasota, FL, USA
Canon 90g Matte Coated Paper- 17in x 100ft
0849V353
Canon 90g Matte Coated Paper- 17in x 100ft 0849V353
Canon 90g Matte Coated Paper

Canon 90g Matte Coated Paper

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0849V353
Product Name Canon 90g Matte Coated Paper- 17in x 100ft
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 926 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
8 Mil Absolute Backlit- 60in x 100ft - ABL60 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details