LexJet Corporation Baryta FB 350 g - 13in x 19in 10641480

Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.
Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Suppliers

Company
Product
Description
Supplier Links
Baryta FB 350 g - 13in x 19in - 10641480 - LexJet Corporation
Sarasota, FL, USA
Baryta FB 350 g - 13in x 19in
10641480
Baryta FB 350 g - 13in x 19in 10641480
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641480
Product Name Baryta FB 350 g - 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 910 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
William Turner 190 g - 17in x 22in - 10641473 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details