TransPak 24" x 36" Economy Tissue Paper T12436

Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.
Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 36" Economy Tissue Paper
T12436
24" x 36" Economy Tissue Paper T12436
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Crumples easily for packing into small cartons and mailers.

  • Perfect for wrapping glass or other fragile items.
  • Economical void fill.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T12436
Product Name 24" x 36" Economy Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

SurePrint Photobase Ultra Dry Satin- 36in x 100ft - 3248080 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Black - Crinkle Paper - CP10U - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details