LexJet Corporation Matte Film- 24in x 120ft 51642A

Description
HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers. FEATURES: Professional-quality film Perfect for original color and high-volume reproducible drawings Maximum black density for excellent solid areas Surface accepts pencil for notations
Description
HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers. FEATURES: Professional-quality film Perfect for original color and high-volume reproducible drawings Maximum black density for excellent solid areas Surface accepts pencil for notations

Suppliers

Company
Product
Description
Supplier Links
Matte Film- 24in x 120ft - 51642A - LexJet Corporation
Sarasota, FL, USA
Matte Film- 24in x 120ft
51642A
Matte Film- 24in x 120ft 51642A
HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers. FEATURES: Professional-quality film Perfect for original color and high-volume reproducible drawings Maximum black density for excellent solid areas Surface accepts pencil for notations

HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers.

    FEATURES:
  • Professional-quality film
  • Perfect for original color and high-volume reproducible drawings
  • Maximum black density for excellent solid areas
  • Surface accepts pencil for notations
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 51642A
Product Name Matte Film- 24in x 120ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 8.5in x 11in - 8023343 - LexJet Corporation
Specs
Basis Weight 255 gsm (7.52 osy)
Thickness 9 mil (229 µm)
Width 8.5 inch (216 mm)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Burgundy - Crinkle Paper - CP10F - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details