LexJet Corporation Durable Backlit Film (6.7 Mil)- 42in x 100ft 0834V788

Description
Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.
Description
Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.

Suppliers

Company
Product
Description
Supplier Links
Durable Backlit Film (6.7 Mil)- 42in x 100ft - 0834V788 - LexJet Corporation
Sarasota, FL, USA
Durable Backlit Film (6.7 Mil)- 42in x 100ft
0834V788
Durable Backlit Film (6.7 Mil)- 42in x 100ft 0834V788
Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.

Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0834V788
Product Name Durable Backlit Film (6.7 Mil)- 42in x 100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
NOMEX® 992 PSB Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag Baryta 315 g - 13in x 19in - 10641440 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details