LexJet Corporation Torchon 285 g - 17in x 22in 10641469

Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.
Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Suppliers

Company
Product
Description
Supplier Links
Torchon 285 g - 17in x 22in - 10641469 - LexJet Corporation
Sarasota, FL, USA
Torchon 285 g - 17in x 22in
10641469
Torchon 285 g - 17in x 22in 10641469
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641469
Product Name Torchon 285 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Daguerre FineArt Canvas 400 g- 24in x 39ft - 10643488DS - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 400 gsm (11.8 osy)
Thickness 22.05 mil (560 µm)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Paper Products - TT2FT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details