WIN 1280-6 -- NONPERFORATED HARDWOUND ROLL TOWELS (BROWN, 800 FT/ROLL)
JIT Packaging
Nonperforated Hardwound Roll Towels (Brown, 800 ft/roll)
WIN 1280-6
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Nonperforated Hardwound Roll Towels (Brown, 800 ft/roll)
WIN 1280-6
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
WIN 1280-6 |
|
Product Name
|
Nonperforated Hardwound Roll Towels (Brown, 800 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
DuPont Protection Technologies
Paper and Paperboard
Electrical Insulation / Separators
Secondary Process
Sheeted Stock
Markets
Electrical
View Details
Width
44 inch (1118 mm)
Length
33.33 yd (30.48 m)
View Details