LexJet Corporation Photo Rag Ultra Smooth 305 g - 8.5in x 11in 10641458

Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.
Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Ultra Smooth 305 g - 8.5in x 11in - 10641458 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Ultra Smooth 305 g - 8.5in x 11in
10641458
Photo Rag Ultra Smooth 305 g - 8.5in x 11in 10641458
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641458
Product Name Photo Rag Ultra Smooth 305 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Daguerre FineArt Canvas 400 g- 44in x 39ft - 10643486DS - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 400 gsm (11.8 osy)
Thickness 22.05 mil (560 µm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Pink - Crinkle Paper - CP10T - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details