LexJet Corporation Express Heavy Banner- 60in x 100ft 3P-28360

Description
Express Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays.
Description
Express Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays.

Suppliers

Company
Product
Description
Supplier Links
Express Heavy Banner- 60in x 100ft - 3P-28360 - LexJet Corporation
Sarasota, FL, USA
Express Heavy Banner- 60in x 100ft
3P-28360
Express Heavy Banner- 60in x 100ft 3P-28360
Express Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays.

Express Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-28360
Product Name Express Heavy Banner- 60in x 100ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SurePrint Outdoor Scrim Vinyl- 36in x 40ft - 3248103 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 13.33 yd (12.19 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 24 inch (610 mm)
View Details