LexJet Corporation Photo Rag Pearl 320 g - 8.5in x 11in 10641450

Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.
Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Pearl 320 g - 8.5in x 11in - 10641450 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Pearl 320 g - 8.5in x 11in
10641450
Photo Rag Pearl 320 g - 8.5in x 11in 10641450
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641450
Product Name Photo Rag Pearl 320 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Durable Banner 36in x 100ft - 0834V778 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details