LexJet Corporation Photo Rag Duo 276 g- 13in x 19in 10641448

Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.
Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Duo 276 g- 13in x 19in - 10641448 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Duo 276 g- 13in x 19in
10641448
Photo Rag Duo 276 g- 13in x 19in 10641448
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641448
Product Name Photo Rag Duo 276 g- 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Value Display FR- 98in x 164ft - 3P-67598 - LexJet Corporation
Specs
Width 98 inch (2489 mm)
Length 54.67 yd (49.99 m)
View Details
Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details