LexJet Corporation Photo Rag Bright White 310 g - 11in x 17in 10641443

Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.
Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Bright White 310 g - 11in x 17in - 10641443 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Bright White 310 g - 11in x 17in
10641443
Photo Rag Bright White 310 g - 11in x 17in 10641443
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641443
Product Name Photo Rag Bright White 310 g - 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 993 PSB  Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
TruColor Flag- 64in x100ft - 3P-42264 - LexJet Corporation
Specs
Width 64 inch (1626 mm)
Length 33.33 yd (30.48 m)
View Details