LexJet Corporation Photo Rag 308 g - 13in x 19in 10641436

Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.
Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 308 g - 13in x 19in - 10641436 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 308 g - 13in x 19in
10641436
Photo Rag 308 g - 13in x 19in 10641436
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems.

Features

  • Epson compatible
  • Dye and pigment compatible
  • Photographic quality

Applications

Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641436
Product Name Photo Rag 308 g - 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 414 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
Acclaim® 9-in. Jumbo Bath Tissue - GPC 137-18 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Premium White Film (5 Mil)- 36in x 100ft - 8500456 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details