LexJet Corporation Photo Rag 188 g - 11in x 17in 10641431

Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.
Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 188 g - 11in x 17in - 10641431 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 188 g - 11in x 17in
10641431
Photo Rag 188 g - 11in x 17in 10641431
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641431
Product Name Photo Rag 188 g - 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
FineArt Baryta 325g - 17in x 39ft - 10643476 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 325 gsm (9.59 osy)
Thickness 16.14 mil (410 µm)
View Details
30
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details