LexJet Corporation Photo Rag 188 g - 8.5in x 11in 10641430

Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.
Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 188 g - 8.5in x 11in - 10641430 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 188 g - 8.5in x 11in
10641430
Photo Rag 188 g - 8.5in x 11in 10641430
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641430
Product Name Photo Rag 188 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 x 36
Specs
Paper and Paperboard Newsprint
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Universal Backlit Film (8 Mil)- 42in x 100ft - 222774-00 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details