LexJet Corporation German Etching 310 g - 8.5in x 11in 10641417

Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.
Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Suppliers

Company
Product
Description
Supplier Links
German Etching 310 g - 8.5in x 11in - 10641417 - LexJet Corporation
Sarasota, FL, USA
German Etching 310 g - 8.5in x 11in
10641417
German Etching 310 g - 8.5in x 11in 10641417
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641417
Product Name German Etching 310 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
NOMEX® Medium Density Paper 400 Series - 464 LAM - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Sugar Cane 300 g - 17in x 22in - 10641465 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details