LexJet Corporation Bamboo 290 g - 8.5in x 11in 10641404

Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.
Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Suppliers

Company
Product
Description
Supplier Links
Bamboo 290 g - 8.5in x 11in - 10641404 - LexJet Corporation
Sarasota, FL, USA
Bamboo 290 g - 8.5in x 11in
10641404
Bamboo 290 g - 8.5in x 11in 10641404
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641404
Product Name Bamboo 290 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Duo 276 g- 17in x 22in - 10641449 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
48
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details