LexJet Corporation Museum Etching 350 g - 8.5in x 11in 10641421

Description
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.
Description
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Suppliers

Company
Product
Description
Supplier Links
Museum Etching 350 g - 8.5in x 11in - 10641421 - LexJet Corporation
Sarasota, FL, USA
Museum Etching 350 g - 8.5in x 11in
10641421
Museum Etching 350 g - 8.5in x 11in 10641421
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641421
Product Name Museum Etching 350 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Ultra Smooth 305 g - 24in x 39ft - 10643192DS - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 305 gsm (9 osy)
Thickness 20.08 mil (510 µm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Burgundy - Crinkle Paper - CP10F - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details