LexJet Corporation Albrecht Durer - 11in x 17in 10641401

Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.
Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Suppliers

Company
Product
Description
Supplier Links
Albrecht Durer - 11in x 17in - 10641401 - LexJet Corporation
Sarasota, FL, USA
Albrecht Durer - 11in x 17in
10641401
Albrecht Durer - 11in x 17in 10641401
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641401
Product Name Albrecht Durer - 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Value Display FR- 98in x 164ft - 3P-67598 - LexJet Corporation
Specs
Width 98 inch (2489 mm)
Length 54.67 yd (49.99 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Waxed Paper - WP1830 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details