LexJet Corporation Albrecht Durer - 8.5in x 11in 10641400

Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.
Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Suppliers

Company
Product
Description
Supplier Links
Albrecht Durer - 8.5in x 11in - 10641400 - LexJet Corporation
Sarasota, FL, USA
Albrecht Durer - 8.5in x 11in
10641400
Albrecht Durer - 8.5in x 11in 10641400
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641400
Product Name Albrecht Durer - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

German Etching 310 g - 8.5in x 11in - 10641417 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details