LexJet Corporation Matte Coated Paper- 60in x 100ft 0849V352

Description
Canon Matte Coated Paper 170 gsm
Description
Canon Matte Coated Paper 170 gsm

Suppliers

Company
Product
Description
Supplier Links
Matte Coated Paper- 60in x 100ft - 0849V352 - LexJet Corporation
Sarasota, FL, USA
Matte Coated Paper- 60in x 100ft
0849V352
Matte Coated Paper- 60in x 100ft 0849V352
Canon Matte Coated Paper 170 gsm

Canon Matte Coated Paper 170 gsm

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0849V352
Product Name Matte Coated Paper- 60in x 100ft
Basis Weight 170 gsm (5.01 osy)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details