LexJet Corporation Durable Banner 36in x 100ft 0834V778

Description
Durable Matte 8 Mil Polypropylene Banner
Description
Durable Matte 8 Mil Polypropylene Banner

Suppliers

Company
Product
Description
Supplier Links
Durable Banner 36in x 100ft - 0834V778 - LexJet Corporation
Sarasota, FL, USA
Durable Banner 36in x 100ft
0834V778
Durable Banner 36in x 100ft 0834V778
Durable Matte 8 Mil Polypropylene Banner

Durable Matte 8 Mil Polypropylene Banner

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0834V778
Product Name Durable Banner 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Museum Etching 350 g - 24in x 39ft - 10643402 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 350 gsm (10.32 osy)
Thickness 23.62 mil (600 µm)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details