LexJet Corporation Premium White Film (5 Mil)- 50in x 100ft 8836843

Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.
Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Suppliers

Company
Product
Description
Supplier Links
Premium White Film (5 Mil)- 50in x 100ft - 8836843 - LexJet Corporation
Sarasota, FL, USA
Premium White Film (5 Mil)- 50in x 100ft
8836843
Premium White Film (5 Mil)- 50in x 100ft 8836843
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8836843
Product Name Premium White Film (5 Mil)- 50in x 100ft
Thickness 5 mil (127 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag 308 g - 8.5in x 11in - 10641434 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details