Lewmar Limited Electric Winches - Contactor 24V 68000934

Description
Winches products
Description
Winches products

Suppliers

Company
Product
Description
Supplier Links
Electric Winches - Contactor 24V - 68000934 - Lewmar Limited
Havant, Hampshire, United Kingdom
Electric Winches - Contactor 24V
68000934
Electric Winches - Contactor 24V 68000934
Winches products

Winches products

Supplier's Site

Technical Specifications

  Lewmar Limited
Product Category Industrial Winches
Product Number 68000934
Product Name Electric Winches - Contactor 24V
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.5 - 5406 - Certex UK
Specs
Unit Weight 112.5 lbs (51.0 kg)
Load Capacity 662 to 4409 lbs (300 to 2000 kg)
Line Type Cable
View Details
Puller, Ratchet, 35 Ft., 1650 Lb - 937-1600-35 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 35.0 ft (107 dm)
View Details
Hydraulic Winches - AMB207 - Tesmec USA, Inc.
Specs
Type Hydraulic
Load Capacity 3372 lbs (1529 kg)
Line Type Cable
View Details