ThinkServer ST550 is a 4U tower server that provides the performance and reliability you expect from the data center, delivered in a package optimized for office environments.
| Lenovo | |
|---|---|
| Product Category | Network Servers |
| Product Name | ThinkSystem ST550 |
| Form Factor | Desktop / Pedestal |
| Operating System | Microsoft Windows; Linux |
| Processor Type | Intel Pentium III Xeon |
| Processor Speed | 2666 MHz |
| Processors Supported | 2 |