Lee Co. (The) Etched Safety Screen Filter, 500 Insert Retained

Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 12 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.5 inches Screenable Passageway Diameter: 0.465 inches
Request a Quote Datasheet
Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 12 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.5 inches Screenable Passageway Diameter: 0.465 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Etched Safety Screen Filter, 500 Insert Retained -  - Lee Co. (The)
Westbrook, CT, USA
Etched Safety Screen Filter, 500 Insert Retained
Etched Safety Screen Filter, 500 Insert Retained
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 12 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.5 inches Screenable Passageway Diameter: 0.465 inches

This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns.

Features

  • Mounting Configuration: Insert Retained
  • Lohm Rate: 12 Lohms
  • Micron Rating: 75 to 500 microns
  • Part Diameter: 0.5 inches
  • Screenable Passageway Diameter: 0.465 inches
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name Etched Safety Screen Filter, 500 Insert Retained
Opening Size 0.4650 inch (11.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Insert Safety Screen Filter -  - Lee Co. (The)
Specs
Applications Industrial Safety
Opening Size 0.2756 inch (7 mm)
View Details
Series 20 Safety Screen Filter, 130 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.1260 inch (3.2 mm)
View Details
Etched Safety Screen Filter, 500 Flange Mount, 304L -  - Lee Co. (The)
Specs
Opening Size 0.3750 inch (9.52 mm)
View Details
12 mm Insert Safety Screen Filter -  - Lee Co. (The)
Specs
Applications Industrial Safety
Opening Size 0.4331 inch (11 mm)
View Details