Lee Co. (The) 8 mm Insert Safety Screen Filter

Description
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Insert - Into Metal Lohm Rate: As low as 65 Lohms Micron Rating: 40 to 170 microns Part Diameter: 8.00 mm Screenable Passageway Diameter: 7.0 mm
Request a Quote Datasheet
Description
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Insert - Into Metal Lohm Rate: As low as 65 Lohms Micron Rating: 40 to 170 microns Part Diameter: 8.00 mm Screenable Passageway Diameter: 7.0 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm Insert Safety Screen Filter -  - Lee Co. (The)
Westbrook, CT, USA
8 mm Insert Safety Screen Filter
8 mm Insert Safety Screen Filter
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Insert - Into Metal Lohm Rate: As low as 65 Lohms Micron Rating: 40 to 170 microns Part Diameter: 8.00 mm Screenable Passageway Diameter: 7.0 mm

This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns.

Features

  • Mounting Configuration: Insert - Into Metal
  • Lohm Rate: As low as 65 Lohms
  • Micron Rating: 40 to 170 microns
  • Part Diameter: 8.00 mm
  • Screenable Passageway Diameter: 7.0 mm
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name 8 mm Insert Safety Screen Filter
Applications Industrial Safety
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Cartridge Safety Screen Filter -  - Lee Co. (The)
Specs
Applications Industrial Safety
View Details
LO-LOHM HI-BAR® Safety Screen Filter, 495 Flange Mount -  - Lee Co. (The)
Specs
Opening Size 0.4000 inch (10.16 mm)
View Details
5.5 mm Press-in Safety Screen Filter -  - Lee Co. (The)
Specs
Applications Industrial Safety
Opening Size 0.2110 inch (5.36 mm)
View Details