Lee Co. (The) Flow Fuse

Description
This unique valve is designed to function as a normally open check valve. As the flow rate increases beyond a specified value, a poppet shuts against the valve seat to stop the flow. Individually designed to meet custom requirements, the valve is available in 0.187 in, 0.281 in, 0.483 in, 0.798 in, and 1 in diameters. Shut-off flow rates can be tailored to meet application needs. Features Mounting Configuration: Insert Locking End and Cartridge Diameter: 0.187 - 0.989 in Lohm Rate: 7 - 1500 Lohms Maximum Working Pressure: 15,000 psi
Request a Quote Datasheet
Description
This unique valve is designed to function as a normally open check valve. As the flow rate increases beyond a specified value, a poppet shuts against the valve seat to stop the flow. Individually designed to meet custom requirements, the valve is available in 0.187 in, 0.281 in, 0.483 in, 0.798 in, and 1 in diameters. Shut-off flow rates can be tailored to meet application needs. Features Mounting Configuration: Insert Locking End and Cartridge Diameter: 0.187 - 0.989 in Lohm Rate: 7 - 1500 Lohms Maximum Working Pressure: 15,000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Fuse -  - Lee Co. (The)
Westbrook, CT, USA
Flow Fuse
Flow Fuse
This unique valve is designed to function as a normally open check valve. As the flow rate increases beyond a specified value, a poppet shuts against the valve seat to stop the flow. Individually designed to meet custom requirements, the valve is available in 0.187 in, 0.281 in, 0.483 in, 0.798 in, and 1 in diameters. Shut-off flow rates can be tailored to meet application needs. Features Mounting Configuration: Insert Locking End and Cartridge Diameter: 0.187 - 0.989 in Lohm Rate: 7 - 1500 Lohms Maximum Working Pressure: 15,000 psi

This unique valve is designed to function as a normally open check valve. As the flow rate increases beyond a specified value, a poppet shuts against the valve seat to stop the flow. Individually designed to meet custom requirements, the valve is available in 0.187 in, 0.281 in, 0.483 in, 0.798 in, and 1 in diameters. Shut-off flow rates can be tailored to meet application needs.

Features

  • Mounting Configuration: Insert Locking End and Cartridge
  • Diameter: 0.187 - 0.989 in
  • Lohm Rate: 7 - 1500 Lohms
  • Maximum Working Pressure: 15,000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name Flow Fuse
Valve Type Shut Off; Flow Fuses
Unlock Full Specs
to access all available technical data

Similar Products

500 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
400 Bar Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 to 0.22 inch (5.97 to 5.47 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
1000 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details