Lee Co. (The) 187 Flow Control

Description
This miniature flow control valve is 0.187 inches in diameter and 0.71 inches in length. Combining a restrictor and check valve in parallel into a single package, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms. Features Type: Flow Control Diameter: 0.187 inches Metered Flow Range: 1000 - 20,000 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet
Description
This miniature flow control valve is 0.187 inches in diameter and 0.71 inches in length. Combining a restrictor and check valve in parallel into a single package, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms. Features Type: Flow Control Diameter: 0.187 inches Metered Flow Range: 1000 - 20,000 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
187 Flow Control
187 Flow Control
This miniature flow control valve is 0.187 inches in diameter and 0.71 inches in length. Combining a restrictor and check valve in parallel into a single package, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms. Features Type: Flow Control Diameter: 0.187 inches Metered Flow Range: 1000 - 20,000 Lohms Maximum Working Pressure: 3000 psi

This miniature flow control valve is 0.187 inches in diameter and 0.71 inches in length. Combining a restrictor and check valve in parallel into a single package, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.187 inches
  • Metered Flow Range: 1000 - 20,000 Lohms
  • Maximum Working Pressure: 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

IEP Series 2-Way Dispense Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves | High Speed Solenoid Valves
Maximum Pressure 800.00 psi (563 m H2O)
Media Temperature 275 F (135 C)
View Details
375 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
855 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
855 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details