Lee Co. (The) 531 Monel Lee Plug®

Description
This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.531 inches Max. Sealable Passageway Diameter: 0.500 inches Proof Pressure: 18,000 psi Plug Material: Monel Housing Material: Monel
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.531 inches Max. Sealable Passageway Diameter: 0.500 inches Proof Pressure: 18,000 psi Plug Material: Monel Housing Material: Monel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
531 Monel Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
531 Monel Lee Plug®
531 Monel Lee Plug®
This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.531 inches Max. Sealable Passageway Diameter: 0.500 inches Proof Pressure: 18,000 psi Plug Material: Monel Housing Material: Monel

This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches.

Features

  • Plug Diameter: 0.531 inches
  • Max. Sealable Passageway Diameter: 0.500 inches
  • Proof Pressure: 18,000 psi
  • Plug Material: Monel
  • Housing Material: Monel
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 531 Monel Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details
656 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.656 inches
View Details
750 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3/4" NPT; 0.750 inches
View Details
656 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.656 inches
View Details