Lee Co. (The) 531 Aluminum Lee Plug®

Description
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.531 inches Max. Sealable Passageway Diameter: 0.500 inches Proof Pressure: 12,000 psi Plug Material: Aluminum Housing Material: Aluminum
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.531 inches Max. Sealable Passageway Diameter: 0.500 inches Proof Pressure: 12,000 psi Plug Material: Aluminum Housing Material: Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
531 Aluminum Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
531 Aluminum Lee Plug®
531 Aluminum Lee Plug®
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.531 inches Max. Sealable Passageway Diameter: 0.500 inches Proof Pressure: 12,000 psi Plug Material: Aluminum Housing Material: Aluminum

This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches.

Features

  • Plug Diameter: 0.531 inches
  • Max. Sealable Passageway Diameter: 0.500 inches
  • Proof Pressure: 12,000 psi
  • Plug Material: Aluminum
  • Housing Material: Aluminum
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 531 Aluminum Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

406 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.406 inches
View Details
3,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3.50 mm
View Details
218 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.218 inches
View Details
6 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 5.95 mm
View Details