Lee Co. (The) 406 Aluminum Lee Plug®

Description
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.406 inches Max. Sealable Passageway Diameter: 0.375 inches Proof Pressure: 13,000 psi Plug Material: Aluminum Housing Material: Aluminum
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.406 inches Max. Sealable Passageway Diameter: 0.375 inches Proof Pressure: 13,000 psi Plug Material: Aluminum Housing Material: Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
406 Aluminum Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
406 Aluminum Lee Plug®
406 Aluminum Lee Plug®
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.406 inches Max. Sealable Passageway Diameter: 0.375 inches Proof Pressure: 13,000 psi Plug Material: Aluminum Housing Material: Aluminum

This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches.

Features

  • Plug Diameter: 0.406 inches
  • Max. Sealable Passageway Diameter: 0.375 inches
  • Proof Pressure: 13,000 psi
  • Plug Material: Aluminum
  • Housing Material: Aluminum
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 406 Aluminum Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

656 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.656 inches
View Details
093 Aluminum Lee QIP® Expansion Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.093 inches
View Details
7,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.00 mm
View Details
5 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.08 mm
View Details