Lee Co. (The) 250 15-5PH High Strength Lee Plug®

Description
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.250 inches Max. Sealable Passageway Diameter: 0.218 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.250 inches Max. Sealable Passageway Diameter: 0.218 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
250 15-5PH High Strength Lee Plug®
250 15-5PH High Strength Lee Plug®
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.250 inches Max. Sealable Passageway Diameter: 0.218 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium

This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches.

Features

  • Plug Diameter: 0.250 inches
  • Max. Sealable Passageway Diameter: 0.218 inches
  • Proof Pressure: 32,000 psi
  • Plug Material: 15-5PH
  • Housing Material: Inconel, Stainless Steel, or Titanium
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 250 15-5PH High Strength Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/8" NPT; 0.125 inches
View Details
093 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.093 inches
View Details
343 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.343 inches
View Details
6,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.00 mm
View Details