Lee Co. (The) 500 Flow Control

Description
This miniature flow control valve is 0.500 inches in diameter and 1.5 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms. Features Type: Flow Control Diameter: 0.500 inches Metered Flow Range: 40 - 260 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet
Description
This miniature flow control valve is 0.500 inches in diameter and 1.5 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms. Features Type: Flow Control Diameter: 0.500 inches Metered Flow Range: 40 - 260 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
500 Flow Control
500 Flow Control
This miniature flow control valve is 0.500 inches in diameter and 1.5 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms. Features Type: Flow Control Diameter: 0.500 inches Metered Flow Range: 40 - 260 Lohms Maximum Working Pressure: 3000 psi

This miniature flow control valve is 0.500 inches in diameter and 1.5 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 40 to 260 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.500 inches
  • Metered Flow Range: 40 - 260 Lohms
  • Maximum Working Pressure: 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 500 Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

855 LC2 Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details
125 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
500 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
LFV Series 2-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details