Lee Co. (The) 281 Flosert Flow Metering Valve

Description
This miniature, pressure-compensatin g flow control valve is 0.281 inches in diameter and 1.28 inches in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM. Features Type: Flosert Diameter: 0.187 inches Regulated Flow Rate: 0.1 - 1.0 gpm Maximum Working Pressure: 3000 psi
Request a Quote Datasheet
Description
This miniature, pressure-compensatin g flow control valve is 0.281 inches in diameter and 1.28 inches in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM. Features Type: Flosert Diameter: 0.187 inches Regulated Flow Rate: 0.1 - 1.0 gpm Maximum Working Pressure: 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
281 Flosert Flow Metering Valve -  - Lee Co. (The)
Westbrook, CT, USA
281 Flosert Flow Metering Valve
281 Flosert Flow Metering Valve
This miniature, pressure-compensatin g flow control valve is 0.281 inches in diameter and 1.28 inches in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM. Features Type: Flosert Diameter: 0.187 inches Regulated Flow Rate: 0.1 - 1.0 gpm Maximum Working Pressure: 3000 psi

This miniature, pressure-compensating flow control valve is 0.281 inches in diameter and 1.28 inches in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM.

Features

  • Type: Flosert
  • Diameter: 0.187 inches
  • Regulated Flow Rate: 0.1 - 1.0 gpm
  • Maximum Working Pressure: 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 281 Flosert Flow Metering Valve
Valve Type Metering; Flosert Flow Metering Valves
Unlock Full Specs
to access all available technical data

Similar Products

375 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details
855 LC2 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
500 High Pressure Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Molded Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details