LeBlond Ltd. K.O. Lee High Precision Surface Grinder KOL618

Description
PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of less than 0.002mm (.00008”). MACHINE CONSTRUCTION: The main components of the machine, including the base, column and saddle, are made of High Quality Meehanite cast iron which is stress relieved to insure rigid stability. SLIDEWAYS: Both longitudinal and cross slide ways are precisely hand-scraped and laminated with Turcite-B. This provides a smooth travel and even low wear. TABLE CONSTRUCTION: The unique design of the longitudinal and cross slideway’s Full Support System maintains accuracy during table reversing and full length of travel. TABLE FEEDS: The longitudinal feed is hydraulic powered and the cross feed is electric motor powered. Both movements have adjustable reversing capability and interlocks to prevent manual operation while in a power feed mode. AUTOMATIC LUBRICATION SYSTEM: The auto lubrication system, which is standard, provides lubrication on all slideways and leadscrew. This insures a smooth travel and minimizes wear. CONTROL PANEL: All push buttons and switches are conveniently located on the control panel for easy operation. STANDARD ACCESSORIES • Tool Box with Adjusting Tools • Grinding Wheel with Flange • Wheel Extractor • Wheel Wrench • Balancing Arbor • Auto Lubrication System • Leveling Screws with Blocks • Touch-up Paint • Machine Lifting Hooks • Operation Manual with Parts List
Datasheet
Description
PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of less than 0.002mm (.00008”). MACHINE CONSTRUCTION: The main components of the machine, including the base, column and saddle, are made of High Quality Meehanite cast iron which is stress relieved to insure rigid stability. SLIDEWAYS: Both longitudinal and cross slide ways are precisely hand-scraped and laminated with Turcite-B. This provides a smooth travel and even low wear. TABLE CONSTRUCTION: The unique design of the longitudinal and cross slideway’s Full Support System maintains accuracy during table reversing and full length of travel. TABLE FEEDS: The longitudinal feed is hydraulic powered and the cross feed is electric motor powered. Both movements have adjustable reversing capability and interlocks to prevent manual operation while in a power feed mode. AUTOMATIC LUBRICATION SYSTEM: The auto lubrication system, which is standard, provides lubrication on all slideways and leadscrew. This insures a smooth travel and minimizes wear. CONTROL PANEL: All push buttons and switches are conveniently located on the control panel for easy operation. STANDARD ACCESSORIES • Tool Box with Adjusting Tools • Grinding Wheel with Flange • Wheel Extractor • Wheel Wrench • Balancing Arbor • Auto Lubrication System • Leveling Screws with Blocks • Touch-up Paint • Machine Lifting Hooks • Operation Manual with Parts List
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K.O. Lee High Precision Surface Grinder - KOL618 - LeBlond Ltd.
Amelia, OH, USA
K.O. Lee High Precision Surface Grinder
KOL618
K.O. Lee High Precision Surface Grinder KOL618
PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of less than 0.002mm (.00008”). MACHINE CONSTRUCTION: The main components of the machine, including the base, column and saddle, are made of High Quality Meehanite cast iron which is stress relieved to insure rigid stability. SLIDEWAYS: Both longitudinal and cross slide ways are precisely hand-scraped and laminated with Turcite-B. This provides a smooth travel and even low wear. TABLE CONSTRUCTION: The unique design of the longitudinal and cross slideway’s Full Support System maintains accuracy during table reversing and full length of travel. TABLE FEEDS: The longitudinal feed is hydraulic powered and the cross feed is electric motor powered. Both movements have adjustable reversing capability and interlocks to prevent manual operation while in a power feed mode. AUTOMATIC LUBRICATION SYSTEM: The auto lubrication system, which is standard, provides lubrication on all slideways and leadscrew. This insures a smooth travel and minimizes wear. CONTROL PANEL: All push buttons and switches are conveniently located on the control panel for easy operation. STANDARD ACCESSORIES • Tool Box with Adjusting Tools • Grinding Wheel with Flange • Wheel Extractor • Wheel Wrench • Balancing Arbor • Auto Lubrication System • Leveling Screws with Blocks • Touch-up Paint • Machine Lifting Hooks • Operation Manual with Parts List

PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of less than 0.002mm (.00008”).

MACHINE CONSTRUCTION: The main components of the machine, including the base, column and saddle, are made of High Quality Meehanite cast iron which is stress relieved to insure rigid stability.
SLIDEWAYS: Both longitudinal and cross slide ways are precisely hand-scraped and laminated with Turcite-B. This provides a smooth travel and even low wear.
TABLE CONSTRUCTION: The unique design of the longitudinal and cross slideway’s Full Support System maintains accuracy during table reversing and full length of travel.

TABLE FEEDS: The longitudinal feed is hydraulic powered and the cross feed is electric motor powered. Both movements have adjustable reversing capability and interlocks to prevent manual operation while in a power feed mode.

AUTOMATIC LUBRICATION SYSTEM: The auto lubrication system, which is standard, provides lubrication on all slideways and leadscrew. This insures a smooth travel and minimizes wear.
CONTROL PANEL: All push buttons and switches are conveniently located on the control panel for easy operation.

STANDARD ACCESSORIES

• Tool Box with Adjusting Tools
• Grinding Wheel with Flange
• Wheel Extractor
• Wheel Wrench
• Balancing Arbor
• Auto Lubrication System
• Leveling Screws with Blocks
• Touch-up Paint
• Machine Lifting Hooks
• Operation Manual with Parts List

Supplier's Site Datasheet

Technical Specifications

  LeBlond Ltd.
Product Category Grinders and Grinding Machines
Product Number KOL618
Product Name K.O. Lee High Precision Surface Grinder
Type Grinder; Grinding Wheel Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
K.O. Lee Universal Tool & Cutter Grinder - KOL40M - LeBlond Ltd.
Specs
Type Grinder; Grinding Wheel Grinder; Precision; Universal (ID/OD)
Mounting Floor / Machine Tool
Applications / Materials Abraded Cutters / Blades; Metal; Tool and Die
View Details
Double-Side High-Precision Fine Grinding Machine - AC MicroLine 1500 - Precision Surfacing Solutions
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
View Details