CS UNITEC Electric Linear Grinding System PTX Eco Smart

Description
The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart is a multi-functional grinding and polishing system for flat surfaces and open or closed pipe constructions. It grinds from coarse to very fine finishes and burnishes to a high-gloss finish. It enhances stainless steel, steel and nonferrous metals including aluminum, brass, bronze and copper, as well as wood and rigid plastic. Balanced straight-line handling, high torque and electronic speed control enable the PTX to easily produce matte, satin and other decorative surfaces up to a mirror finish. Besides fine finishing, the PTX is ideal for coarse grinding to remove welds, deep scratches, oxidation, rust and paint. PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft. They secure themselves automatically when the machine turns. (Note: Shaft supplied with keyway and finned shaft adapter.) The finned shaft design ensures absolutely no vibrations during operation and 100% concentricity. The main savings compared to other linear grinders comes from the cost of abrasives. The elimination of an internal core means the abrasives wheels can be produced less expensively, while delivering the same high-quality results.
Datasheet
Description
The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart is a multi-functional grinding and polishing system for flat surfaces and open or closed pipe constructions. It grinds from coarse to very fine finishes and burnishes to a high-gloss finish. It enhances stainless steel, steel and nonferrous metals including aluminum, brass, bronze and copper, as well as wood and rigid plastic. Balanced straight-line handling, high torque and electronic speed control enable the PTX to easily produce matte, satin and other decorative surfaces up to a mirror finish. Besides fine finishing, the PTX is ideal for coarse grinding to remove welds, deep scratches, oxidation, rust and paint. PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft. They secure themselves automatically when the machine turns. (Note: Shaft supplied with keyway and finned shaft adapter.) The finned shaft design ensures absolutely no vibrations during operation and 100% concentricity. The main savings compared to other linear grinders comes from the cost of abrasives. The elimination of an internal core means the abrasives wheels can be produced less expensively, while delivering the same high-quality results.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Grinding System - PTX Eco Smart - CS UNITEC
Norwalk, CT, USA
Electric Linear Grinding System
PTX Eco Smart
Electric Linear Grinding System PTX Eco Smart
The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart is a multi-functional grinding and polishing system for flat surfaces and open or closed pipe constructions. It grinds from coarse to very fine finishes and burnishes to a high-gloss finish. It enhances stainless steel, steel and nonferrous metals including aluminum, brass, bronze and copper, as well as wood and rigid plastic. Balanced straight-line handling, high torque and electronic speed control enable the PTX to easily produce matte, satin and other decorative surfaces up to a mirror finish. Besides fine finishing, the PTX is ideal for coarse grinding to remove welds, deep scratches, oxidation, rust and paint. PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft. They secure themselves automatically when the machine turns. (Note: Shaft supplied with keyway and finned shaft adapter.) The finned shaft design ensures absolutely no vibrations during operation and 100% concentricity. The main savings compared to other linear grinders comes from the cost of abrasives. The elimination of an internal core means the abrasives wheels can be produced less expensively, while delivering the same high-quality results.

The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks.

A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!

PTX Eco Smart is a multi-functional grinding and polishing system for flat surfaces and open or closed pipe constructions. It grinds from coarse to very fine finishes and burnishes to a high-gloss finish. It enhances stainless steel, steel and nonferrous metals including aluminum, brass, bronze and copper, as well as wood and rigid plastic.

Balanced straight-line handling, high torque and electronic speed control enable the PTX to easily produce matte, satin and other decorative surfaces up to a mirror finish. Besides fine finishing, the PTX is ideal for coarse grinding to remove welds, deep scratches, oxidation, rust and paint.

PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft. They secure themselves automatically when the machine turns. (Note: Shaft supplied with keyway and finned shaft adapter.)

The finned shaft design ensures absolutely no vibrations during operation and 100% concentricity. The main savings compared to other linear grinders comes from the cost of abrasives. The elimination of an internal core means the abrasives wheels can be produced less expensively, while delivering the same high-quality results.

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinders and Grinding Machines
Product Number PTX Eco Smart
Product Name Electric Linear Grinding System
Type Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
Rotary Speed 950 to 3700 rpm
Power 1.81 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2705529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Hand Held Grinding Machines -  - Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 10000 to 80000 rpm
View Details
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details