LeBlond Ltd. K.O. Lee Universal Tool & Cutter Grinder KOL40M

Description
WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5. TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and dismounting of the workpiece. LUBRICATION: The machine has a centralized lubrication system.
Datasheet
Description
WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5. TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and dismounting of the workpiece. LUBRICATION: The machine has a centralized lubrication system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K.O. Lee Universal Tool & Cutter Grinder - KOL40M - LeBlond Ltd.
Amelia, OH, USA
K.O. Lee Universal Tool & Cutter Grinder
KOL40M
K.O. Lee Universal Tool & Cutter Grinder KOL40M
WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5. TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and dismounting of the workpiece. LUBRICATION: The machine has a centralized lubrication system.

WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles.

GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required.

UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5.

TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees.

TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and dismounting of the workpiece.

LUBRICATION: The machine has a centralized lubrication system.

Supplier's Site Datasheet

Technical Specifications

  LeBlond Ltd.
Product Category Grinders and Grinding Machines
Product Number KOL40M
Product Name K.O. Lee Universal Tool & Cutter Grinder
Type Grinder; Grinding Wheel Grinder; Precision; Universal (ID/OD)
Mounting Floor / Machine Tool
Applications / Materials Abraded Cutters / Blades; Metal; Tool and Die
Rotary Speed 2600 to 6200 rpm
Power 1.5 HP
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2768337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2980 rpm
View Details
Angle Grinder w/ Dust Extraction - L 1506 VV - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
View Details
K.O. Lee High Precision Surface Grinder - KOL618 - LeBlond Ltd.
Specs
Type Grinder; Grinding Wheel Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details