LeBlond Ltd. K.O. Lee Quality Construction Abrasive Wheel Dresser E3

Description
K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed. K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed. E3 Dresser 3" x 13" (76 x 330mm) for wheels with diameters of 8" to 10" (203 x 254mm). Weight 3 1/2 lbs. (1.6kg)
Description
K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed. K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed. E3 Dresser 3" x 13" (76 x 330mm) for wheels with diameters of 8" to 10" (203 x 254mm). Weight 3 1/2 lbs. (1.6kg)

Suppliers

Company
Product
Description
Supplier Links
K.O. Lee Quality Construction Abrasive Wheel Dresser - E3 - LeBlond Ltd.
Amelia, OH, USA
K.O. Lee Quality Construction Abrasive Wheel Dresser
E3
K.O. Lee Quality Construction Abrasive Wheel Dresser E3
K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed. K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed. E3 Dresser 3" x 13" (76 x 330mm) for wheels with diameters of 8" to 10" (203 x 254mm). Weight 3 1/2 lbs. (1.6kg)

K.O. LEE Quality Construction

K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed.

K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed.

E3 Dresser
3" x 13" (76 x 330mm) for wheels with diameters of 8" to 10" (203 x 254mm). Weight 3 1/2 lbs. (1.6kg)

Supplier's Site

Technical Specifications

  LeBlond Ltd.
Product Category Wheel Dressers and Dressing Tools
Product Number E3
Product Name K.O. Lee Quality Construction Abrasive Wheel Dresser
Type RotaryRoll
Unlock Full Specs
to access all available technical data

Similar Products

Straight Dressing BC64 Tool - 66260195014 - Norton Abrasives
Specs
Type Diamond
Shank Diameter / Bore 0.438 inch (11.11 mm)
Dressed Wheel OD 0 to 10 inch (0.0 to 254 mm)
View Details
 - 2439680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Diamond
Shank Diameter / Bore 0.500 inch (12.7 mm)
Grit Size 0
View Details
K.O. Lee Quality Construction Abrasive Wheel Dresser - E2 - LeBlond Ltd.
Specs
Type RotaryRoll
Shank Diameter / Bore 0.500 inch (12.7 mm)
Width / OD 2.500 inch (63.5 mm)
View Details