Glebar Company Inc. Wheel Dressing Machine DM-9B

Description
DM-9B is a standalone manual dressing machine designed to dress 9” diameter by up to 10-1/8” wide wheels used on the PG-9BHD and PG-9DHD. Featuring the same work head assembly as a basic plunge grinding machine, the DM-9B allows a wheel to be contour dressed with the same method employed on the grinder. The ability to dress wheels offline increases efficiency and minimizes downtime. Having wheels ready for change-over allows the grinder to be used only for its intended purpose -- making parts. Dust collection with optional HEPA filter, ensures a clean, comfortable work environment. For an automated CNC version, check out the DM-9CNC. KEY FEATURES Simple & Compact Dust Collection SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work Wheel Length 10-1/8" (257mm) Work Wheel Spindle Power: 1HP (0.75kW) Work Wheel RPM: 2400
Description
DM-9B is a standalone manual dressing machine designed to dress 9” diameter by up to 10-1/8” wide wheels used on the PG-9BHD and PG-9DHD. Featuring the same work head assembly as a basic plunge grinding machine, the DM-9B allows a wheel to be contour dressed with the same method employed on the grinder. The ability to dress wheels offline increases efficiency and minimizes downtime. Having wheels ready for change-over allows the grinder to be used only for its intended purpose -- making parts. Dust collection with optional HEPA filter, ensures a clean, comfortable work environment. For an automated CNC version, check out the DM-9CNC. KEY FEATURES Simple & Compact Dust Collection SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work Wheel Length 10-1/8" (257mm) Work Wheel Spindle Power: 1HP (0.75kW) Work Wheel RPM: 2400

Suppliers

Company
Product
Description
Supplier Links
Franklin Lakes, NJ, USA
Wheel Dressing Machine
DM-9B
Wheel Dressing Machine DM-9B
DM-9B is a standalone manual dressing machine designed to dress 9” diameter by up to 10-1/8” wide wheels used on the PG-9BHD and PG-9DHD. Featuring the same work head assembly as a basic plunge grinding machine, the DM-9B allows a wheel to be contour dressed with the same method employed on the grinder. The ability to dress wheels offline increases efficiency and minimizes downtime. Having wheels ready for change-over allows the grinder to be used only for its intended purpose -- making parts. Dust collection with optional HEPA filter, ensures a clean, comfortable work environment. For an automated CNC version, check out the DM-9CNC. KEY FEATURES Simple & Compact Dust Collection SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work Wheel Length 10-1/8" (257mm) Work Wheel Spindle Power: 1HP (0.75kW) Work Wheel RPM: 2400

DM-9B is a standalone manual dressing machine designed to dress 9” diameter by up to 10-1/8” wide wheels used on the PG-9BHD and PG-9DHD. Featuring the same work head assembly as a basic plunge grinding machine, the DM-9B allows a wheel to be contour dressed with the same method employed on the grinder. The ability to dress wheels offline increases efficiency and minimizes downtime. Having wheels ready for change-over allows the grinder to be used only for its intended purpose -- making parts. Dust collection with optional HEPA filter, ensures a clean, comfortable work environment.
For an automated CNC version, check out the DM-9CNC.

KEY FEATURES

  • Simple & Compact
  • Dust Collection

SPECIFICATIONS

  • Work Wheel Diameter: 9" (229mm)
  • Work Wheel Length 10-1/8" (257mm)
  • Work Wheel Spindle Power: 1HP (0.75kW)
  • Work Wheel RPM: 2400
Supplier's Site

Technical Specifications

  Glebar Company Inc.
Product Category Wheel Dressers and Dressing Tools
Product Number DM-9B
Product Name Wheel Dressing Machine
Type Dressing Machine
Unlock Full Specs
to access all available technical data

Similar Products

 - 3890761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Diamond
Shank Diameter / Bore 0.500 inch (12.7 mm)
Grit Size 0
View Details
Straight Dressing 2A4D7 Tool - 66260195045 - Norton Abrasives
Specs
Type Diamond
Shank Diameter / Bore 0.438 inch (11.11 mm)
Width / OD 0.250 inch (6.35 mm)
View Details
CNC Wheel Dressing Machine - DM-9CNC - Glebar Company Inc.
Specs
Type Dressing Machine
Dressed Wheel OD 9 inch (229 mm)
Features Machine Mounted 
View Details
K.O. Lee Quality Construction Abrasive Wheel Dresser - E1 - LeBlond Ltd.
Specs
Type RotaryRoll
Shank Diameter / Bore 0.312 inch (7.94 mm)
Width / OD 1.500 inch (38.1 mm)
View Details