LeBlond Ltd. K.O. Lee Quality Construction Abrasive Wheel Dresser E2

Description
K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed. K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed. E2 Dresser 1 1/2" x 12" (63.5 x 305mm) for wheels with diameters up to 10" (254mm). Weight 2 lbs. (0.9kg)
Description
K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed. K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed. E2 Dresser 1 1/2" x 12" (63.5 x 305mm) for wheels with diameters up to 10" (254mm). Weight 2 lbs. (0.9kg)

Suppliers

Company
Product
Description
Supplier Links
K.O. Lee Quality Construction Abrasive Wheel Dresser - E2 - LeBlond Ltd.
Amelia, OH, USA
K.O. Lee Quality Construction Abrasive Wheel Dresser
E2
K.O. Lee Quality Construction Abrasive Wheel Dresser E2
K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed. K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed. E2 Dresser 1 1/2" x 12" (63.5 x 305mm) for wheels with diameters up to 10" (254mm). Weight 2 lbs. (0.9kg)

K.O. LEE Quality Construction

K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and quality inspections by the customer are welcomed.

K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a few seconds, with the use of this outstanding tool. For fast dressing, we suggest the operator tilt their dresser at an angle of approximately 15° to the wheel and use only light pressure against the wheel being dressed.

E2 Dresser
1 1/2" x 12" (63.5 x 305mm) for wheels with diameters up to 10" (254mm). Weight 2 lbs. (0.9kg)

Supplier's Site

Technical Specifications

  LeBlond Ltd.
Product Category Wheel Dressers and Dressing Tools
Product Number E2
Product Name K.O. Lee Quality Construction Abrasive Wheel Dresser
Type RotaryRoll
Unlock Full Specs
to access all available technical data

Similar Products

Resettable NS3M7 Single Point Tool - 66260195122 - Norton Abrasives
Specs
Type Diamond
Shank Diameter / Bore 0.375 inch (9.52 mm)
Width / OD 0.375 inch (9.52 mm)
View Details
 - 2439680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Diamond
Shank Diameter / Bore 0.500 inch (12.7 mm)
Grit Size 0
View Details
K.O. Lee Quality Construction Abrasive Wheel Dresser - E3 - LeBlond Ltd.
Specs
Type RotaryRoll
Shank Diameter / Bore 0.625 inch (15.87 mm)
Width / OD 3.000 inch (76.2 mm)
View Details