Larson Electronics LLC Tactical LED Light - Handheld - 7+ Hours Run Time on 90 Minute Charge - Narrow 500 foot spot beam RUL-10-T

Description
The new tactical RUL-10 LED handheld spotlight gives a long-range bright white beam that works well in any environment, including smoke. Powered by a lightweight 4 cell lithium ion battery, this RUL-10 LED handheld spotlight lantern gives you 7 hours of run time. The convenient battery status indicator will flash to let you know when you have only 30 minutes of power remaining. MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST Features of RUL-10 LED Handheld Spotlight include: - powerful energy-efficient LED with 30,000 hour life (approx) - no need for replacement bulbs - smooth reflector produced long range, bright white beam - hinged, articulating head allows you to direct the light where needed - up to 7 hours of run time per charge - charging time is approximately 3.5 hrs - microprocessor controlled power regulation - battery status indicator will flash when you have 30 minutes of power remaining - flashing white and red tail-light LEDs - toggle switch is easy to use even when wearing gloves - waterproof (not dive rated) - includes mounting/charging rack and AC charge cord - includes lightweight quick-release shoulder strap - safety approvals pending Toggle Switching for LED Lantern: - toggle forward for bright 100 watt front LED - toggle backward for front LED and flashlight tail-light LEDs - center position for off SPECIFICATIONS: Battery: lithium ion rechargeable Dimensions: 9.75" L x 3.75" head dia Lamp Type: LED with 30,000 hr life (approx) Light Output: 100 lumens Weight w/ Batteries: 1.9 lbs Run Time: 7 Hours Focus Type: Fixed On/Off Toggle Switch Material: Polycarbonate MADE IN THE USA HIGHLIGHTS: Flashing rear LED tail lights available for detection and warning Warning LED light when 30 minutes of battery life remains Rubberized head, handle and base for shock absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation 90-degree articulating head for greater lighting flexibility Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC charger includes docking station which can be wall or vehicle mounted Optional 12 VDC charger/adapter available High visibility RED color Lifetime 3 year warranty Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting With a weight of only 1.9 lbs., unique, visibility-maximizin g LED taillights, lithium-ion battery technology, and a bright beam, the RUL-10 redefines what you should expect from a handheld LED lantern with spotlight pattern. Lantern incorporates two industry firsts; a rechargeable lithium ion battery and battery status indicator. The lithium ion battery pack allows the lantern to be 20 percent of the weight of the Streamlight Litebox - a big plus for firefighters whose basic equipment can weigh 65-70 pounds. Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a long lasting battery with no memory issues, 18 month shelf life per charge and extremely lightweight. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time. Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed. Switching: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs
Datasheet
Description
The new tactical RUL-10 LED handheld spotlight gives a long-range bright white beam that works well in any environment, including smoke. Powered by a lightweight 4 cell lithium ion battery, this RUL-10 LED handheld spotlight lantern gives you 7 hours of run time. The convenient battery status indicator will flash to let you know when you have only 30 minutes of power remaining. MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST Features of RUL-10 LED Handheld Spotlight include: - powerful energy-efficient LED with 30,000 hour life (approx) - no need for replacement bulbs - smooth reflector produced long range, bright white beam - hinged, articulating head allows you to direct the light where needed - up to 7 hours of run time per charge - charging time is approximately 3.5 hrs - microprocessor controlled power regulation - battery status indicator will flash when you have 30 minutes of power remaining - flashing white and red tail-light LEDs - toggle switch is easy to use even when wearing gloves - waterproof (not dive rated) - includes mounting/charging rack and AC charge cord - includes lightweight quick-release shoulder strap - safety approvals pending Toggle Switching for LED Lantern: - toggle forward for bright 100 watt front LED - toggle backward for front LED and flashlight tail-light LEDs - center position for off SPECIFICATIONS: Battery: lithium ion rechargeable Dimensions: 9.75" L x 3.75" head dia Lamp Type: LED with 30,000 hr life (approx) Light Output: 100 lumens Weight w/ Batteries: 1.9 lbs Run Time: 7 Hours Focus Type: Fixed On/Off Toggle Switch Material: Polycarbonate MADE IN THE USA HIGHLIGHTS: Flashing rear LED tail lights available for detection and warning Warning LED light when 30 minutes of battery life remains Rubberized head, handle and base for shock absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation 90-degree articulating head for greater lighting flexibility Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC charger includes docking station which can be wall or vehicle mounted Optional 12 VDC charger/adapter available High visibility RED color Lifetime 3 year warranty Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting With a weight of only 1.9 lbs., unique, visibility-maximizin g LED taillights, lithium-ion battery technology, and a bright beam, the RUL-10 redefines what you should expect from a handheld LED lantern with spotlight pattern. Lantern incorporates two industry firsts; a rechargeable lithium ion battery and battery status indicator. The lithium ion battery pack allows the lantern to be 20 percent of the weight of the Streamlight Litebox - a big plus for firefighters whose basic equipment can weigh 65-70 pounds. Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a long lasting battery with no memory issues, 18 month shelf life per charge and extremely lightweight. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time. Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed. Switching: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactical LED Light - Handheld - 7+ Hours Run Time on 90 Minute Charge - Narrow 500 foot spot beam - RUL-10-T - Larson Electronics LLC
Kemp, TX, USA
Tactical LED Light - Handheld - 7+ Hours Run Time on 90 Minute Charge - Narrow 500 foot spot beam
RUL-10-T
Tactical LED Light - Handheld - 7+ Hours Run Time on 90 Minute Charge - Narrow 500 foot spot beam RUL-10-T
The new tactical RUL-10 LED handheld spotlight gives a long-range bright white beam that works well in any environment, including smoke. Powered by a lightweight 4 cell lithium ion battery, this RUL-10 LED handheld spotlight lantern gives you 7 hours of run time. The convenient battery status indicator will flash to let you know when you have only 30 minutes of power remaining. MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST Features of RUL-10 LED Handheld Spotlight include: - powerful energy-efficient LED with 30,000 hour life (approx) - no need for replacement bulbs - smooth reflector produced long range, bright white beam - hinged, articulating head allows you to direct the light where needed - up to 7 hours of run time per charge - charging time is approximately 3.5 hrs - microprocessor controlled power regulation - battery status indicator will flash when you have 30 minutes of power remaining - flashing white and red tail-light LEDs - toggle switch is easy to use even when wearing gloves - waterproof (not dive rated) - includes mounting/charging rack and AC charge cord - includes lightweight quick-release shoulder strap - safety approvals pending Toggle Switching for LED Lantern: - toggle forward for bright 100 watt front LED - toggle backward for front LED and flashlight tail-light LEDs - center position for off SPECIFICATIONS: Battery: lithium ion rechargeable Dimensions: 9.75" L x 3.75" head dia Lamp Type: LED with 30,000 hr life (approx) Light Output: 100 lumens Weight w/ Batteries: 1.9 lbs Run Time: 7 Hours Focus Type: Fixed On/Off Toggle Switch Material: Polycarbonate MADE IN THE USA HIGHLIGHTS: Flashing rear LED tail lights available for detection and warning Warning LED light when 30 minutes of battery life remains Rubberized head, handle and base for shock absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation 90-degree articulating head for greater lighting flexibility Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC charger includes docking station which can be wall or vehicle mounted Optional 12 VDC charger/adapter available High visibility RED color Lifetime 3 year warranty Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting With a weight of only 1.9 lbs., unique, visibility-maximizin g LED taillights, lithium-ion battery technology, and a bright beam, the RUL-10 redefines what you should expect from a handheld LED lantern with spotlight pattern. Lantern incorporates two industry firsts; a rechargeable lithium ion battery and battery status indicator. The lithium ion battery pack allows the lantern to be 20 percent of the weight of the Streamlight Litebox - a big plus for firefighters whose basic equipment can weigh 65-70 pounds. Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a long lasting battery with no memory issues, 18 month shelf life per charge and extremely lightweight. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time. Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed. Switching: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs

The new tactical RUL-10 LED handheld spotlight gives a long-range bright white beam that works well in any environment, including smoke. Powered by a lightweight 4 cell lithium ion battery, this RUL-10 LED handheld spotlight lantern gives you 7 hours of run time. The convenient battery status indicator will flash to let you know when you have only 30 minutes of power remaining.

MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST
Features of RUL-10 LED Handheld Spotlight include:
- powerful energy-efficient LED with 30,000 hour life (approx)
- no need for replacement bulbs
- smooth reflector produced long range, bright white beam
- hinged, articulating head allows you to direct the light where needed
- up to 7 hours of run time per charge
- charging time is approximately 3.5 hrs
- microprocessor controlled power regulation
- battery status indicator will flash when you have 30 minutes of power remaining
- flashing white and red tail-light LEDs
- toggle switch is easy to use even when wearing gloves
- waterproof (not dive rated)
- includes mounting/charging rack and AC charge cord
- includes lightweight quick-release shoulder strap
- safety approvals pending

Toggle Switching for LED Lantern:
- toggle forward for bright 100 watt front LED
- toggle backward for front LED and flashlight tail-light LEDs
- center position for off
SPECIFICATIONS:
Battery: lithium ion rechargeable
Dimensions: 9.75" L x 3.75" head dia
Lamp Type: LED with 30,000 hr life (approx)
Light Output: 100 lumens
Weight w/ Batteries: 1.9 lbs
Run Time: 7 Hours
Focus Type: Fixed
On/Off Toggle Switch
Material: Polycarbonate
MADE IN THE USA

HIGHLIGHTS:

Flashing rear LED tail lights available for detection and warning

Warning LED light when 30 minutes of battery life remains

Rubberized head, handle and base for shock absorbency

Ergonomic, ribbed texture handle ensures a sure grip, even with gloves

Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation

90-degree articulating head for greater lighting flexibility

Super-tough, chemical resistant, heat resistant and waterproof nylon casing

120V AC charger includes docking station which can be wall or vehicle mounted

Optional 12 VDC charger/adapter available

High visibility RED color

Lifetime 3 year warranty

Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting

With a weight of only 1.9 lbs., unique, visibility-maximizing LED taillights, lithium-ion battery technology, and a bright beam, the RUL-10 redefines what you should expect from a handheld LED lantern with spotlight pattern.

Lantern incorporates two industry firsts; a rechargeable lithium ion battery and battery status indicator.

The lithium ion battery pack allows the lantern to be 20 percent of the weight of the Streamlight Litebox - a big plus for firefighters whose basic equipment can weigh 65-70 pounds.

Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a long lasting battery with no memory issues, 18 month shelf life per charge and extremely lightweight.

The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time.

Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed.

Switching: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number RUL-10-T
Product Name Tactical LED Light - Handheld - 7+ Hours Run Time on 90 Minute Charge - Narrow 500 foot spot beam
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details