Larson Electronics LLC HID Light - 3350 Lumens - Articulating Locking Head - Lantern Style - Rechargeable RL-14

Description
HID Spotlight RL-14 has a 3350 lumen beam - a powerful focused beam of light that is bright enough to illuminate objects up to 2000 feet away. The HID Spotlight RL-14 can light up an entire work area; plus navigation LEDs for low-light maneuvering. Useful for field maintenance, inspection of construction sites and remote equipment, it’s a heavy-duty, rechargeable, completely portable high intensity search that is applicable for work, farming and military applications. MAIN BENEFITS OF THIS HID SPOTLIGHT: 1. Spotlight head can be released from the body via rubber locking fasteners. The spotlight head can then be positioned to any angle and locked via thumb bolt. This includes directly up and directly down positions, making it ideal for elevated work, linesman and military personnel scanning elevated positions. 2. Replacement batteries are under $50. 3. High Intensity Discharge (HID) lights have no filament to break and last 2000+ hours even in extreme and vibratory environments. Ideal in any situation, including marine applications 4. Wide spotlight beam projects 2000 feet, but is useful for up close work, since the wide spot beam is nearly 60 feet wide at 50 feet distance. At 2000 feet, the light beam spans approximately 105 feet. 5. The RL-14 HID spotlight can fix and be charged from existing Streamlight Litebox chargers. 6. Heavy duty on/off toggle switch offers long lasting durability. 7. Nearly 2 hours of run time per 9 hour charge. 8. Assembled in the USA FEATURES OF THIS HID SPOTLIGHT: Deep-dish parabolic reflector produces a long range high intensity focused, 3200 lumen beam Optimum peripheral illumination for scene lighting Fully articulating head can be aimed precisely at target Two White Navigation LEDs - White 5mm LED (x2): 9 Lumens (each), Impervious to shock with a 100,000 hr. lifetime 35 Watt H.I.D Xenon lamp: 3350 Lumens 2000 hr. min. lifetime bulb Runtime: H.I.D. lamp: up to 1.75 hrs, LEDs: 100 hrs.+ Groove in lamp head for attaching optional covert infrared filter Cushioned-grip handle Integral D-rings allow attachment of the included shoulder strap Elastomeric impact bumper High-impact ABS thermoplastic housing and weatherproof construction toggle switch Zero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 times 10 hour charge to 90% battery capacity with continuous trickle charge to maximize battery capacity Serialized for positive identification Length: 14.9 in. (38 cm) Body Width: 5.1 in. (13 cm) Overall Height: 8.8 in. (23 cm) Head Diameter: 7.7 in. (20cm) Weight with battery: 10.1 lbs (4.6 kg) One year limited Warranty standard system includes HID Spotlight RL-14, battery, shoulder strap, mounting/charging rack, standard shoulder strap, AC charger cord and DC charger cord Fits existing Streamlight LiteBox® Mounting Racks
Datasheet
Description
HID Spotlight RL-14 has a 3350 lumen beam - a powerful focused beam of light that is bright enough to illuminate objects up to 2000 feet away. The HID Spotlight RL-14 can light up an entire work area; plus navigation LEDs for low-light maneuvering. Useful for field maintenance, inspection of construction sites and remote equipment, it’s a heavy-duty, rechargeable, completely portable high intensity search that is applicable for work, farming and military applications. MAIN BENEFITS OF THIS HID SPOTLIGHT: 1. Spotlight head can be released from the body via rubber locking fasteners. The spotlight head can then be positioned to any angle and locked via thumb bolt. This includes directly up and directly down positions, making it ideal for elevated work, linesman and military personnel scanning elevated positions. 2. Replacement batteries are under $50. 3. High Intensity Discharge (HID) lights have no filament to break and last 2000+ hours even in extreme and vibratory environments. Ideal in any situation, including marine applications 4. Wide spotlight beam projects 2000 feet, but is useful for up close work, since the wide spot beam is nearly 60 feet wide at 50 feet distance. At 2000 feet, the light beam spans approximately 105 feet. 5. The RL-14 HID spotlight can fix and be charged from existing Streamlight Litebox chargers. 6. Heavy duty on/off toggle switch offers long lasting durability. 7. Nearly 2 hours of run time per 9 hour charge. 8. Assembled in the USA FEATURES OF THIS HID SPOTLIGHT: Deep-dish parabolic reflector produces a long range high intensity focused, 3200 lumen beam Optimum peripheral illumination for scene lighting Fully articulating head can be aimed precisely at target Two White Navigation LEDs - White 5mm LED (x2): 9 Lumens (each), Impervious to shock with a 100,000 hr. lifetime 35 Watt H.I.D Xenon lamp: 3350 Lumens 2000 hr. min. lifetime bulb Runtime: H.I.D. lamp: up to 1.75 hrs, LEDs: 100 hrs.+ Groove in lamp head for attaching optional covert infrared filter Cushioned-grip handle Integral D-rings allow attachment of the included shoulder strap Elastomeric impact bumper High-impact ABS thermoplastic housing and weatherproof construction toggle switch Zero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 times 10 hour charge to 90% battery capacity with continuous trickle charge to maximize battery capacity Serialized for positive identification Length: 14.9 in. (38 cm) Body Width: 5.1 in. (13 cm) Overall Height: 8.8 in. (23 cm) Head Diameter: 7.7 in. (20cm) Weight with battery: 10.1 lbs (4.6 kg) One year limited Warranty standard system includes HID Spotlight RL-14, battery, shoulder strap, mounting/charging rack, standard shoulder strap, AC charger cord and DC charger cord Fits existing Streamlight LiteBox® Mounting Racks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Light - 3350 Lumens - Articulating Locking Head - Lantern Style - Rechargeable - RL-14 - Larson Electronics LLC
Kemp, TX, USA
HID Light - 3350 Lumens - Articulating Locking Head - Lantern Style - Rechargeable
RL-14
HID Light - 3350 Lumens - Articulating Locking Head - Lantern Style - Rechargeable RL-14
HID Spotlight RL-14 has a 3350 lumen beam - a powerful focused beam of light that is bright enough to illuminate objects up to 2000 feet away. The HID Spotlight RL-14 can light up an entire work area; plus navigation LEDs for low-light maneuvering. Useful for field maintenance, inspection of construction sites and remote equipment, it’s a heavy-duty, rechargeable, completely portable high intensity search that is applicable for work, farming and military applications. MAIN BENEFITS OF THIS HID SPOTLIGHT: 1. Spotlight head can be released from the body via rubber locking fasteners. The spotlight head can then be positioned to any angle and locked via thumb bolt. This includes directly up and directly down positions, making it ideal for elevated work, linesman and military personnel scanning elevated positions. 2. Replacement batteries are under $50. 3. High Intensity Discharge (HID) lights have no filament to break and last 2000+ hours even in extreme and vibratory environments. Ideal in any situation, including marine applications 4. Wide spotlight beam projects 2000 feet, but is useful for up close work, since the wide spot beam is nearly 60 feet wide at 50 feet distance. At 2000 feet, the light beam spans approximately 105 feet. 5. The RL-14 HID spotlight can fix and be charged from existing Streamlight Litebox chargers. 6. Heavy duty on/off toggle switch offers long lasting durability. 7. Nearly 2 hours of run time per 9 hour charge. 8. Assembled in the USA FEATURES OF THIS HID SPOTLIGHT: Deep-dish parabolic reflector produces a long range high intensity focused, 3200 lumen beam Optimum peripheral illumination for scene lighting Fully articulating head can be aimed precisely at target Two White Navigation LEDs - White 5mm LED (x2): 9 Lumens (each), Impervious to shock with a 100,000 hr. lifetime 35 Watt H.I.D Xenon lamp: 3350 Lumens 2000 hr. min. lifetime bulb Runtime: H.I.D. lamp: up to 1.75 hrs, LEDs: 100 hrs.+ Groove in lamp head for attaching optional covert infrared filter Cushioned-grip handle Integral D-rings allow attachment of the included shoulder strap Elastomeric impact bumper High-impact ABS thermoplastic housing and weatherproof construction toggle switch Zero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 times 10 hour charge to 90% battery capacity with continuous trickle charge to maximize battery capacity Serialized for positive identification Length: 14.9 in. (38 cm) Body Width: 5.1 in. (13 cm) Overall Height: 8.8 in. (23 cm) Head Diameter: 7.7 in. (20cm) Weight with battery: 10.1 lbs (4.6 kg) One year limited Warranty standard system includes HID Spotlight RL-14, battery, shoulder strap, mounting/charging rack, standard shoulder strap, AC charger cord and DC charger cord Fits existing Streamlight LiteBox® Mounting Racks

HID Spotlight RL-14 has a 3350 lumen beam - a powerful focused beam of light that is bright enough to illuminate objects up to 2000 feet away. The HID Spotlight RL-14 can light up an entire work area; plus navigation LEDs for low-light maneuvering.

Useful for field maintenance, inspection of construction sites and remote equipment, it’s a heavy-duty, rechargeable, completely portable high intensity search that is applicable for work, farming and military applications.

MAIN BENEFITS OF THIS HID SPOTLIGHT:

1. Spotlight head can be released from the body via rubber locking fasteners. The spotlight head can then be positioned to any angle and locked via thumb bolt. This includes directly up and directly down positions, making it ideal for elevated work, linesman and military personnel scanning elevated positions.

2. Replacement batteries are under $50.

3. High Intensity Discharge (HID) lights have no filament to break and last 2000+ hours even in extreme and vibratory environments. Ideal in any situation, including marine applications

4. Wide spotlight beam projects 2000 feet, but is useful for up close work, since the wide spot beam is nearly 60 feet wide at 50 feet distance. At 2000 feet, the light beam spans approximately 105 feet.

5. The RL-14 HID spotlight can fix and be charged from existing Streamlight Litebox chargers.

6. Heavy duty on/off toggle switch offers long lasting durability.

7. Nearly 2 hours of run time per 9 hour charge.

8. Assembled in the USA

FEATURES OF THIS HID SPOTLIGHT:

  • Deep-dish parabolic reflector produces a long range high intensity focused, 3200 lumen beam
  • Optimum peripheral illumination for scene lighting
  • Fully articulating head can be aimed precisely at target
  • Two White Navigation LEDs - White 5mm LED (x2): 9 Lumens (each), Impervious to shock with a 100,000 hr. lifetime
  • 35 Watt H.I.D Xenon lamp: 3350 Lumens
  • 2000 hr. min. lifetime bulb
  • Runtime: H.I.D. lamp: up to 1.75 hrs, LEDs: 100 hrs.+
  • Groove in lamp head for attaching optional covert infrared filter
  • Cushioned-grip handle
  • Integral D-rings allow attachment of the included shoulder strap
  • Elastomeric impact bumper
  • High-impact ABS thermoplastic housing and weatherproof construction
  • toggle switch
  • Zero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 times
  • 10 hour charge to 90% battery capacity with continuous trickle charge to maximize battery capacity
  • Serialized for positive identification
  • Length: 14.9 in. (38 cm)
  • Body Width: 5.1 in. (13 cm)
  • Overall Height: 8.8 in. (23 cm)
  • Head Diameter: 7.7 in. (20cm)
  • Weight with battery: 10.1 lbs (4.6 kg)
  • One year limited Warranty
  • standard system includes HID Spotlight RL-14, battery, shoulder strap, mounting/charging rack, standard shoulder strap, AC charger cord and DC charger cord
  • Fits existing Streamlight LiteBox® Mounting Racks
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number RL-14
Product Name HID Light - 3350 Lumens - Articulating Locking Head - Lantern Style - Rechargeable
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1857664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details