Larson Electronics LLC Explosion Proof Black Light - 365nm UV cut off lens - Class 1 Division 1 Groups A,B,C,D EPL-UV-20W

Description
The Magnalight EPL-UV-20W Hazardous Location Approved UV flashlight has a Class 1 Division 1 Groups A-D approval, produces a beam in the ultra violet spectrum capable of reaching 35 feet in length, and has a 90 minute run time on a single charge. This UV HID flashlight features a 365 Nm UV cutoff lens, and a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt UV HID bulb powered by an internal ballast is combined with a 365 Nm UV cutoff lens to produce a UV beam capable of reaching 35 feet in length. This UV light produces 1.48 mW/cm squared, as measured 15 inches from the lens. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance. This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector. A clear lens is also included to allow this unit to be used as a normal flashlight. With the clear lens, this unit has a 1200 lumen output and produces a beam up to 2500 feet in length. Certification Marks Dark roadway with no illumination. EPL-UV-20W with the clear lens. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge The Battery can be removed from the flashlight and charged outside the hazardous area Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This flashlight is equipped with a UV 365nm cut off lens and is commonly called an explosion proof black light. This UV light produces 821 LUX at the lens and 1.48 mW/cm squared, as measured 15 inches from the lens. The design of this flashlight is ideal for specific types of inspection work within paint spray booths for the aerospace industry as well as specialized military and law enforcement applications. This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including: Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures. Div 1: - area where explosive or flammable materials usually exist under normal conditions Group A: Atmospheres containing acetylene. Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas. Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane. Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas. Groups E, F, & G, the various dusts are still being tested. A brief note about High Intensity Discharge (HID) flashlights: Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning. A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs
Datasheet
Description
The Magnalight EPL-UV-20W Hazardous Location Approved UV flashlight has a Class 1 Division 1 Groups A-D approval, produces a beam in the ultra violet spectrum capable of reaching 35 feet in length, and has a 90 minute run time on a single charge. This UV HID flashlight features a 365 Nm UV cutoff lens, and a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt UV HID bulb powered by an internal ballast is combined with a 365 Nm UV cutoff lens to produce a UV beam capable of reaching 35 feet in length. This UV light produces 1.48 mW/cm squared, as measured 15 inches from the lens. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance. This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector. A clear lens is also included to allow this unit to be used as a normal flashlight. With the clear lens, this unit has a 1200 lumen output and produces a beam up to 2500 feet in length. Certification Marks Dark roadway with no illumination. EPL-UV-20W with the clear lens. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge The Battery can be removed from the flashlight and charged outside the hazardous area Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This flashlight is equipped with a UV 365nm cut off lens and is commonly called an explosion proof black light. This UV light produces 821 LUX at the lens and 1.48 mW/cm squared, as measured 15 inches from the lens. The design of this flashlight is ideal for specific types of inspection work within paint spray booths for the aerospace industry as well as specialized military and law enforcement applications. This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including: Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures. Div 1: - area where explosive or flammable materials usually exist under normal conditions Group A: Atmospheres containing acetylene. Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas. Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane. Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas. Groups E, F, & G, the various dusts are still being tested. A brief note about High Intensity Discharge (HID) flashlights: Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning. A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Black Light - 365nm UV cut off lens - Class 1 Division 1 Groups A,B,C,D - EPL-UV-20W - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Black Light - 365nm UV cut off lens - Class 1 Division 1 Groups A,B,C,D
EPL-UV-20W
Explosion Proof Black Light - 365nm UV cut off lens - Class 1 Division 1 Groups A,B,C,D EPL-UV-20W
The Magnalight EPL-UV-20W Hazardous Location Approved UV flashlight has a Class 1 Division 1 Groups A-D approval, produces a beam in the ultra violet spectrum capable of reaching 35 feet in length, and has a 90 minute run time on a single charge. This UV HID flashlight features a 365 Nm UV cutoff lens, and a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt UV HID bulb powered by an internal ballast is combined with a 365 Nm UV cutoff lens to produce a UV beam capable of reaching 35 feet in length. This UV light produces 1.48 mW/cm squared, as measured 15 inches from the lens. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance. This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector. A clear lens is also included to allow this unit to be used as a normal flashlight. With the clear lens, this unit has a 1200 lumen output and produces a beam up to 2500 feet in length. Certification Marks Dark roadway with no illumination. EPL-UV-20W with the clear lens. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge The Battery can be removed from the flashlight and charged outside the hazardous area Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This flashlight is equipped with a UV 365nm cut off lens and is commonly called an explosion proof black light. This UV light produces 821 LUX at the lens and 1.48 mW/cm squared, as measured 15 inches from the lens. The design of this flashlight is ideal for specific types of inspection work within paint spray booths for the aerospace industry as well as specialized military and law enforcement applications. This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including: Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures. Div 1: - area where explosive or flammable materials usually exist under normal conditions Group A: Atmospheres containing acetylene. Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas. Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane. Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas. Groups E, F, & G, the various dusts are still being tested. A brief note about High Intensity Discharge (HID) flashlights: Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning. A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs

The Magnalight EPL-UV-20W Hazardous Location Approved UV flashlight has a Class 1 Division 1 Groups A-D approval, produces a beam in the ultra violet spectrum capable of reaching 35 feet in length, and has a 90 minute run time on a single charge.

This UV HID flashlight features a 365 Nm UV cutoff lens, and a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt UV HID bulb powered by an internal ballast is combined with a 365 Nm UV cutoff lens to produce a UV beam capable of reaching 35 feet in length. This UV light produces 1.48 mW/cm squared, as measured 15 inches from the lens. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance.

This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector. A clear lens is also included to allow this unit to be used as a normal flashlight. With the clear lens, this unit has a 1200 lumen output and produces a beam up to 2500 feet in length.


Certification Marks


Dark roadway with no illumination.


EPL-UV-20W with the clear lens.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge


The Battery can be removed from the flashlight and charged outside the hazardous area

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

This flashlight is equipped with a UV 365nm cut off lens and is commonly called an explosion proof black light. This UV light produces 821 LUX at the lens and 1.48 mW/cm squared, as measured 15 inches from the lens. The design of this flashlight is ideal for specific types of inspection work within paint spray booths for the aerospace industry as well as specialized military and law enforcement applications.

This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including:
Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures.
Div 1: - area where explosive or flammable materials usually exist under normal conditions
Group A: Atmospheres containing acetylene.
Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas.
Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane.
Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas.
Groups E, F, & G, the various dusts are still being tested.

A brief note about High Intensity Discharge (HID) flashlights:
Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning.

A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number EPL-UV-20W
Product Name Explosion Proof Black Light - 365nm UV cut off lens - Class 1 Division 1 Groups A,B,C,D
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1464744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Streamlight Stylus Reach 18 - STL-65418 - Andax Industries
Specs
Battery Size AA; AAA
Lumen 11 lm (0.8761 cp)
View Details