Larson Electronics LLC Rail Mount Tactical LED Gun Light TL-LED-RM-1

Description
Rail Mounted Tactical Light that attaches/detaches to almost any gun in seconds. - Powered by two 3-volt CR123 lithium batteries with 10-year storage life - Shockproof super high-flux LED with blinding beam (up to 80 lumens) with bright side-light – will not break or burn out - Up to 2.5 hrs runtime - Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzle - Fast, Adjustable, Secure Side mounting to 1913 and Glock style Rails - Machined aluminum sealed construction with black anodized finish - Waterproof to one meter for one hour, dustproof - Ambidextrous momentary/steady on/off switch - Highly accurate sight repeatability when remounting - Fits existing light bearing holsters - 4.18 oz. - Lithium Battery Notice under TECH DOCS - MIL-SPEC 810F Performance Tested MARKET APPLICATIONS: Law Enforcement, Security, Military, Home Defense DESCRIPTION: Lightweight, compact design, lithium battery powered Gun-Mounted Tactical Light. Light is built with a Luxeon® Super Hi Flux LED providing at least 2.5 hours of continuous run time. Rail clamp designed to rapidly attach/detach from side of weapon. CASE MATERIAL: 6000 Series machined aircraft aluminum with black anodized finish.
Datasheet
Description
Rail Mounted Tactical Light that attaches/detaches to almost any gun in seconds. - Powered by two 3-volt CR123 lithium batteries with 10-year storage life - Shockproof super high-flux LED with blinding beam (up to 80 lumens) with bright side-light – will not break or burn out - Up to 2.5 hrs runtime - Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzle - Fast, Adjustable, Secure Side mounting to 1913 and Glock style Rails - Machined aluminum sealed construction with black anodized finish - Waterproof to one meter for one hour, dustproof - Ambidextrous momentary/steady on/off switch - Highly accurate sight repeatability when remounting - Fits existing light bearing holsters - 4.18 oz. - Lithium Battery Notice under TECH DOCS - MIL-SPEC 810F Performance Tested MARKET APPLICATIONS: Law Enforcement, Security, Military, Home Defense DESCRIPTION: Lightweight, compact design, lithium battery powered Gun-Mounted Tactical Light. Light is built with a Luxeon® Super Hi Flux LED providing at least 2.5 hours of continuous run time. Rail clamp designed to rapidly attach/detach from side of weapon. CASE MATERIAL: 6000 Series machined aircraft aluminum with black anodized finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail Mount Tactical LED Gun Light - TL-LED-RM-1 - Larson Electronics LLC
Kemp, TX, USA
Rail Mount Tactical LED Gun Light
TL-LED-RM-1
Rail Mount Tactical LED Gun Light TL-LED-RM-1
Rail Mounted Tactical Light that attaches/detaches to almost any gun in seconds. - Powered by two 3-volt CR123 lithium batteries with 10-year storage life - Shockproof super high-flux LED with blinding beam (up to 80 lumens) with bright side-light – will not break or burn out - Up to 2.5 hrs runtime - Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzle - Fast, Adjustable, Secure Side mounting to 1913 and Glock style Rails - Machined aluminum sealed construction with black anodized finish - Waterproof to one meter for one hour, dustproof - Ambidextrous momentary/steady on/off switch - Highly accurate sight repeatability when remounting - Fits existing light bearing holsters - 4.18 oz. - Lithium Battery Notice under TECH DOCS - MIL-SPEC 810F Performance Tested MARKET APPLICATIONS: Law Enforcement, Security, Military, Home Defense DESCRIPTION: Lightweight, compact design, lithium battery powered Gun-Mounted Tactical Light. Light is built with a Luxeon® Super Hi Flux LED providing at least 2.5 hours of continuous run time. Rail clamp designed to rapidly attach/detach from side of weapon. CASE MATERIAL: 6000 Series machined aircraft aluminum with black anodized finish.

Rail Mounted Tactical Light that attaches/detaches to almost any gun in seconds.

- Powered by two 3-volt CR123 lithium batteries with 10-year storage life
- Shockproof super high-flux LED with blinding beam (up to 80 lumens) with bright side-light – will not break or burn out
- Up to 2.5 hrs runtime
- Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzle
- Fast, Adjustable, Secure Side mounting to 1913 and Glock style Rails
- Machined aluminum sealed construction with black anodized finish
- Waterproof to one meter for one hour, dustproof
- Ambidextrous momentary/steady on/off switch
- Highly accurate sight repeatability when remounting
- Fits existing light bearing holsters
- 4.18 oz.
- Lithium Battery Notice under TECH DOCS
- MIL-SPEC 810F Performance Tested

MARKET APPLICATIONS: Law Enforcement, Security, Military, Home Defense

DESCRIPTION: Lightweight, compact design, lithium battery powered Gun-Mounted Tactical Light. Light is built with a Luxeon® Super Hi Flux LED providing at least 2.5 hours of continuous run time.

Rail clamp designed to rapidly attach/detach from side of weapon.

CASE MATERIAL: 6000 Series machined aircraft aluminum with black anodized finish.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number TL-LED-RM-1
Product Name Rail Mount Tactical LED Gun Light
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2228176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Streamlight Strion Switchblade - AC Charge Cord - 1 PiggyBack Base - Red - STL-74854 - Andax Industries
Specs
Flashlight Type Rechargeable Flashlight
Battery Size AA
Lumen 500 lm (39.82 cp)
View Details