Larson Electronics LLC Explosion Proof Flashlight - 20W HID Rechargeable Flashlight -Class 1, Div 1 ATX-20-S

Description
The Magnalight ATX-20-S Hazardous Location Approved flashlight has a Class 1 Division 1 Groups A-D approval and produces a brilliant light beam capable of reaching over 2,000 feet, making it ideal for inspection and work activities where long range is important. This HID flashlight features a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt short arc Xenide HID bulb powered by an internal ballast produces a 1200 lumen beam capable of reaching up to 2,500 feet. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The beam on this light is a 12° spot configuration and is not adjustable. The HID bulb in this unit provides high power and efficiency as well as a 6500k color temperature, producing a powerful beam that is a brilliant white-blue in color. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance. This flashlight has a single push button switch that allows easy one handed operation, which combined with its rugged construction and powerful beam, makes it a competent all around flashlight capable of serving in industrial, commercial, tactical and private applications with equal effectiveness. This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including: Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures. Div 1: - area where explosive or flammable materials usually exist under normal conditions Group A: Atmospheres containing acetylene. Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas. Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane. Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas. Groups E, F, & G, the various dusts are still being tested. A brief note about High Intensity Discharge (HID) flashlights: Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning. A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs
Datasheet
Description
The Magnalight ATX-20-S Hazardous Location Approved flashlight has a Class 1 Division 1 Groups A-D approval and produces a brilliant light beam capable of reaching over 2,000 feet, making it ideal for inspection and work activities where long range is important. This HID flashlight features a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt short arc Xenide HID bulb powered by an internal ballast produces a 1200 lumen beam capable of reaching up to 2,500 feet. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The beam on this light is a 12° spot configuration and is not adjustable. The HID bulb in this unit provides high power and efficiency as well as a 6500k color temperature, producing a powerful beam that is a brilliant white-blue in color. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance. This flashlight has a single push button switch that allows easy one handed operation, which combined with its rugged construction and powerful beam, makes it a competent all around flashlight capable of serving in industrial, commercial, tactical and private applications with equal effectiveness. This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including: Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures. Div 1: - area where explosive or flammable materials usually exist under normal conditions Group A: Atmospheres containing acetylene. Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas. Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane. Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas. Groups E, F, & G, the various dusts are still being tested. A brief note about High Intensity Discharge (HID) flashlights: Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning. A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Flashlight - 20W HID Rechargeable Flashlight -Class 1, Div 1 - ATX-20-S - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Flashlight - 20W HID Rechargeable Flashlight -Class 1, Div 1
ATX-20-S
Explosion Proof Flashlight - 20W HID Rechargeable Flashlight -Class 1, Div 1 ATX-20-S
The Magnalight ATX-20-S Hazardous Location Approved flashlight has a Class 1 Division 1 Groups A-D approval and produces a brilliant light beam capable of reaching over 2,000 feet, making it ideal for inspection and work activities where long range is important. This HID flashlight features a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt short arc Xenide HID bulb powered by an internal ballast produces a 1200 lumen beam capable of reaching up to 2,500 feet. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The beam on this light is a 12° spot configuration and is not adjustable. The HID bulb in this unit provides high power and efficiency as well as a 6500k color temperature, producing a powerful beam that is a brilliant white-blue in color. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance. This flashlight has a single push button switch that allows easy one handed operation, which combined with its rugged construction and powerful beam, makes it a competent all around flashlight capable of serving in industrial, commercial, tactical and private applications with equal effectiveness. This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including: Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures. Div 1: - area where explosive or flammable materials usually exist under normal conditions Group A: Atmospheres containing acetylene. Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas. Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane. Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas. Groups E, F, & G, the various dusts are still being tested. A brief note about High Intensity Discharge (HID) flashlights: Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning. A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs

The Magnalight ATX-20-S Hazardous Location Approved flashlight has a Class 1 Division 1 Groups A-D approval and produces a brilliant light beam capable of reaching over 2,000 feet, making it ideal for inspection and work activities where long range is important.

This HID flashlight features a 90 minute run time on a single charge of its waterproof 2600mAh Lithium Ion battery pack. A single 20 watt short arc Xenide HID bulb powered by an internal ballast produces a 1200 lumen beam capable of reaching up to 2,500 feet. This flashlight is IP68 rated waterproof, making it capable of withstanding submersion under pressure without damage. The beam on this light is a 12° spot configuration and is not adjustable. The HID bulb in this unit provides high power and efficiency as well as a 6500k color temperature, producing a powerful beam that is a brilliant white-blue in color. The durable aluminum body has a black anodized coating to provide durable protection for this units' internal electronics and an aesthetically pleasing appearance.

This flashlight has a single push button switch that allows easy one handed operation, which combined with its rugged construction and powerful beam, makes it a competent all around flashlight capable of serving in industrial, commercial, tactical and private applications with equal effectiveness. This HID flashlight includes a hard carrying case, waterproof battery and separate battery charging stand, AC charger (US/International compatible), DC charger (vehicle charger), and Rubber lens/end cap protector.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

This hazardous location approved flashlight is UL Certified Class 1, Division 1, Groups, A, B, C, and D. This means that this light can be safely used around flammable gases and explosive materials, including:
Class I: locations are areas where flammable gases may be present in sufficient quantities to produce explosive or flammable mixtures.
Div 1: - area where explosive or flammable materials usually exist under normal conditions
Group A: Atmospheres containing acetylene.
Group B: Atmospheres containing hydrogen, gases or vapors of equivalent hazard such as manufactured gas.
Group C: Atmospheres containing ethyl-ether vapors, ethylene, or cyclo-propane.
Group D: Atmospheres containing gasoline, hexane, naptha, benzene, butane, propane, alcohol, acetone, benzol, lacquer solvent vapors, or natural gas.
Groups E, F, & G, the various dusts are still being tested.

A brief note about High Intensity Discharge (HID) flashlights:
Incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor conductor of electricity. Eventually the filament breaks due to vibration or diminished capacity. HID flashlights have a globe of gas that contains bounded by electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is higher. Once the gas is lit, much less current is required to keep the gas burning.

A device called a ballast controls the amount of current sent to the bulb. HID flashlights use about 50% less energy than incandescent bulbs, which means longer battery life than halogen incandescent bulbs. More importantly, HID lights have no filament to break. Thus, the HID bulb life is around 2500 hours, compared to several hundred hours of the filament based incandescent bulb. The HID bulb is more efficient, so it produces much more light with less energy over a long period of time. The trade off, however, is that the ballast that sends current to the bulb is an expensive addition, increasing the cost of the flashlight. The bulb itself is also significantly more expensive than halogen bulbs

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number ATX-20-S
Product Name Explosion Proof Flashlight - 20W HID Rechargeable Flashlight -Class 1, Div 1
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2886291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Pelican SabreLiteâ„¢ 2010 LED Flashlight - Gen 2 - PEL-2010-014-110 - Andax Industries
Specs
Flashlight Type LED Flashlight
Battery Size AA
Lumen 161 lm (12.82 cp)
View Details